Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 519 1548288 37440 676-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 084605-XC3SD1800A-4F
Mounting: SMD (SMT)
Number of I/O: 519
Number of LABs/CLBs: 4160
Number of Logic Elements/Cells: 37440
Total RAM Bits: 1548288
Number of Gates: 1800000
Family Name: XC3SD1800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AFS1500-FFGG676ES; AFS1500-FG676; AFS1500-1FG676ES; AFS1500-2FGG676I;
Introduction Date: March 30, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FPGA 519 I/O 676FBGA
FPGA, SPARTAN-3ADSP, 1800K, 676FBGA
FPGA - Field Programmable Gate Array XC3SD1800A-4FGG676I
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3SD1800A-4FGG676I-ND | 084605-XC3SD1800A-4FGG676I | XC3SD1800A-4FGG676I | 903-XC3SD1800A-4FGG676I | XC3SD1800A-4FGG676I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4FGG676I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA, SPARTAN-3ADSP, 1800K, 676FBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BGA | Other; 676-FBGA (27x27) | Other; 676-BGA | ||
| Pins | 676 | 676 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| System Gates | 1.80E6 | 1.80E6 | |||
| Logic Cells / Logic Blocks | 37440 | 37440 |