Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 519 1548288 37440 676-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 036592-XC3SD1800A-4F
Mounting: SMD (SMT)
Number of I/O: 519
Number of LABs/CLBs: 4160
Number of Logic Elements/Cells: 37440
Total RAM Bits: 1548288
Number of Gates: 1800000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FPGA 519 I/O 676FBGA
FPGA - Field Programmable Gate Array XC3SD1800A-4FGG676C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1538-ND | 036592-XC3SD1800A-4FGG676C | XC3SD1800A-4FGG676C | XC3SD1800A-4FGG676C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4FGG676C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BGA | Other; 676-FBGA (27x27) | ||
| Pins | 676 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |