Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484LI XC3SD1800A-4CSG484LI

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717021-XC3SD1800A-4C SG484LI Mounting Style: SMD Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Categories: Integrated Circuits Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: XC3SD1800A Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 309 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717021-XC3SD1800A-4C SG484LI Mounting Style: SMD Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Categories: Integrated Circuits Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: XC3SD1800A Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 309 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484LI - 717021-XC3SD1800A-4CSG484LI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484LI
717021-XC3SD1800A-4CSG484LI
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484LI 717021-XC3SD1800A-4CSG484LI
Manufacturer: Xilinx Inc. Win Source Part Number: 717021-XC3SD1800A-4C SG484LI Mounting Style: SMD Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Categories: Integrated Circuits Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: XC3SD1800A Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 309 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 717021-XC3SD1800A-4CSG484LI
Mounting Style: SMD
Number of LABs/CLBs: 4160
Number of Logic Elements/Cells: 37440
Total RAM Bits: 1548288
Number of Gates: 1800000
Categories: Integrated Circuits
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-FBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: XC3SD1800A
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
The number of I/O: 309
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484LI-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3SD1800A-4CSG484LI-ND
FPGAs (Field Programmable Gate Array) XC3SD1800A-4CSG484LI-ND
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 1548288 37440 484-FBGA, CSPBGA

Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 1548288 37440 484-FBGA, CSPBGA

Buy Now Datasheet
IC FPGA 309 I/O 484CSBGA - 903-XC3SD1800A-4CSG484LI - Utmel Electronic Limited
Hong Kong, China
IC FPGA 309 I/O 484CSBGA
903-XC3SD1800A-4CSG484LI
IC FPGA 309 I/O 484CSBGA 903-XC3SD1800A-4CSG484LI
IC FPGA 309 I/O 484CSBGA

IC FPGA 309 I/O 484CSBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3SD1800A-4CSG484LI
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3SD1800A-4CSG484LI
IC FPGA 309 I/O 484CSBGA

IC FPGA 309 I/O 484CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD1800A-4CSG484LI
FPGA - Field Programmable Gate Array XC3SD1800A-4CSG484LI
FPGA - Field Programmable Gate Array XC3SD1800A-4CSG484LI

FPGA - Field Programmable Gate Array XC3SD1800A-4CSG484LI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717021-XC3SD1800A-4CSG484LI XC3SD1800A-4CSG484LI-ND 903-XC3SD1800A-4CSG484LI XC3SD1800A-4CSG484LI XC3SD1800A-4CSG484LI
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484LI FPGAs (Field Programmable Gate Array) IC FPGA 309 I/O 484CSBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.80E6 1.80E6
Logic Cells / Logic Blocks 37440 37440
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details