Manufacturer: Xilinx Inc.
Win Source Part Number: 037702-XC3SD1800A-4C
Mounting: SMD (SMT)
Number of I/O: 309
Number of LABs/CLBs: 4160
Number of Logic Elements/Cells: 37440
Total RAM Bits: 1548288
Number of Gates: 1800000
Family Name: XC3SD1800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-CSPBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3PE600-FGG484; A3PE600-2FGG484I; A3P600-FFGG484;
Introduction Date: March 30, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 1548288 37440 484-FBGA, CSPBGA
IC FPGA 309 I/O 484CSBGA
FPGA - Field Programmable Gate Array XC3SD1800A-4CSG484I
FPGA, SPARTAN-3A, DSP, 484CSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 037702-XC3SD1800A-4CSG484I | XC3SD1800A-4CSG484I-ND | XC3SD1800A-4CSG484I | XC3SD1800A-4CSG484I | 903-XC3SD1800A-4CSG484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CSG484I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA, SPARTAN-3A, DSP, 484CSBGA |
| System Gates | 1.80E6 | 1.80E6 | |||
| Logic Cells / Logic Blocks | 37440 | 37440 | |||
| Package Type | Other; 484-CSPBGA (19x19) | Other; 484-FBGA, CSPBGA | PBGA | Other; 484-FBGA, CSPBGA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V |