Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CS484C XC3SD1800A-4CS484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214213-XC3SD1800A-4C S484C Mounting: SMD (SMT) Number of I/O: 309 Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214213-XC3SD1800A-4C S484C Mounting: SMD (SMT) Number of I/O: 309 Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CS484C - 214213-XC3SD1800A-4CS484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CS484C
214213-XC3SD1800A-4CS484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CS484C 214213-XC3SD1800A-4CS484C
Manufacturer: Xilinx Inc. Win Source Part Number: 214213-XC3SD1800A-4C S484C Mounting: SMD (SMT) Number of I/O: 309 Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214213-XC3SD1800A-4CS484C
Mounting: SMD (SMT)
Number of I/O: 309
Number of LABs/CLBs: 4160
Number of Logic Elements/Cells: 37440
Total RAM Bits: 1548288
Number of Gates: 1800000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-CSPBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC3SD1800A-4CS484C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3SD1800A-4CS484C
FPGA Programmable Logic Device 696-XC3SD1800A-4CS484C
IC FPGA 309 I/O 484CSBGA Product overview: XC3SD1800A-4CS484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3SD1800A-4CS48 4C can be used for catalog matching and distributor lookup.

IC FPGA 309 I/O 484CSBGA Product overview: XC3SD1800A-4CS484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3SD1800A-4CS484C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD1800A-4CS484C
FPGA - Field Programmable Gate Array XC3SD1800A-4CS484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214213-XC3SD1800A-4CS484C 696-XC3SD1800A-4CS484C XC3SD1800A-4CS484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-4CS484C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 1.80E6 1.80E6
Logic Cells / Logic Blocks 37440 37440
Package Type Other; 484-CSPBGA (19x19) Other; 484-CSPBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details