Xilinx, Inc. 770MHz 1.2V FPGA Programmable Logic Device XC3S700AN-5FG484C

Description
FPGA Spartan®-3AN Family 700K Gates 13248 Cells 770MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: XC3S700AN-5FG484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S700AN-5FG484 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan®-3AN Family 700K Gates 13248 Cells 770MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: XC3S700AN-5FG484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S700AN-5FG484 C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
770MHz 1.2V FPGA Programmable Logic Device - 696-XC3S700AN-5FG484C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
770MHz 1.2V FPGA Programmable Logic Device
696-XC3S700AN-5FG484C
770MHz 1.2V FPGA Programmable Logic Device 696-XC3S700AN-5FG484C
FPGA Spartan®-3AN Family 700K Gates 13248 Cells 770MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: XC3S700AN-5FG484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S700AN-5FG484 C can be used for catalog matching and distributor lookup.

FPGA Spartan®-3AN Family 700K Gates 13248 Cells 770MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: XC3S700AN-5FG484C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 770MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 770MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S700AN-5FG484C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-5FG484C - 1105319-XC3S700AN-5FG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-5FG484C
1105319-XC3S700AN-5FG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-5FG484C 1105319-XC3S700AN-5FG484C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105319-XC3S700AN-5F G484C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 45 kB Number of Pins: 484 Number of Logic Elements/Cells: 13248 Number of Gates: 700000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC3S700AN-5FG484CXC3 S700AN5FG484C; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 372 Number of Logic Blocks (LABs): 1472 Speed Grade: 5

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105319-XC3S700AN-5FG484C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 45 kB
Number of Pins: 484
Number of Logic Elements/Cells: 13248
Number of Gates: 700000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC3S700AN-5FG484CXC3S700AN5FG484C;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 372
Number of Logic Blocks (LABs): 1472
Speed Grade: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S700AN-5FG484C 1105319-XC3S700AN-5FG484C
Product Name 770MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-5FG484C
System Gates 700000 700000
Logic Cells / Logic Blocks 13248 13248
Package Type Other; FBGA Other; FBGA
Pins 484 484
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EBC652-1 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details