Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-4FGG484C XC3S700AN-4FGG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085014-XC3S700AN-4FG G484C Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000V2-FG484I; AGL1000V2-FGG484; AGL1000V5-FG484I; Introduction Date: February 06, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085014-XC3S700AN-4FG G484C Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000V2-FG484I; AGL1000V2-FGG484; AGL1000V5-FG484I; Introduction Date: February 06, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3S700AN-4FGG484C is a non-volatile FPGA from the Xilinx Spartan-3AN family, designed for high integration and cost-effectiveness in various applications. It features 700,000 system gates and 13,248 logic cells, making it suitable for complex designs. The device supports up to 576 Kbits of block RAM and 176 Kbits of distributed RAM, along with built-in multipliers for efficient digital signal processing. This FPGA includes up to 11Mb of on-chip user Flash memory, which can be utilized for device configuration and embedded application storage. It supports a wide range of I/O standards, including LVDS and PCI Express, providing flexibility for various connectivity needs. The XC3S700AN-4FGG484C operates within a supply voltage range of 1.14 V to 1.26 V and is housed in a 484-FBGA package. With advanced security features, including a unique Device DNA serial number, this FPGA helps prevent reverse-engineering and cloning. It is suitable for applications requiring high performance and security while maintaining a low-cost profile. The device is currently active in the market, with an estimated end-of-life date in 2025.

Datasheet Summary
Powered by GS/AI

The XC3S700AN-4FGG484C is a non-volatile FPGA from the Xilinx Spartan-3AN family, designed for high integration and cost-effectiveness in various applications. It features 700,000 system gates and 13,248 logic cells, making it suitable for complex designs. The device supports up to 576 Kbits of block RAM and 176 Kbits of distributed RAM, along with built-in multipliers for efficient digital signal processing. This FPGA includes up to 11Mb of on-chip user Flash memory, which can be utilized for device configuration and embedded application storage. It supports a wide range of I/O standards, including LVDS and PCI Express, providing flexibility for various connectivity needs. The XC3S700AN-4FGG484C operates within a supply voltage range of 1.14 V to 1.26 V and is housed in a 484-FBGA package. With advanced security features, including a unique Device DNA serial number, this FPGA helps prevent reverse-engineering and cloning. It is suitable for applications requiring high performance and security while maintaining a low-cost profile. The device is currently active in the market, with an estimated end-of-life date in 2025.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-4FGG484C - 085014-XC3S700AN-4FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-4FGG484C
085014-XC3S700AN-4FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-4FGG484C 085014-XC3S700AN-4FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 085014-XC3S700AN-4FG G484C Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000V2-FG484I; AGL1000V2-FGG484; AGL1000V5-FG484I; Introduction Date: February 06, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085014-XC3S700AN-4FGG484C
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 1472
Number of Logic Elements/Cells: 13248
Total RAM Bits: 368640
Number of Gates: 700000
Family Name: XC3S700AN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AGL1000V2-FG484I; AGL1000V2-FGG484; AGL1000V5-FG484I;
Introduction Date: February 06, 2007
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1556-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1556-ND
FPGAs (Field Programmable Gate Array) 122-1556-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-4FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S700AN-4FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S700AN-4FGG484C
IC FPGA 372 I/O 484FBGA

IC FPGA 372 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S700AN-4FGG484C
FPGA - Field Programmable Gate Array XC3S700AN-4FGG484C
FPGA - Field Programmable Gate Array XC3S700AN-4FGG484C

FPGA - Field Programmable Gate Array XC3S700AN-4FGG484C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085014-XC3S700AN-4FGG484C 122-1556-ND XC3S700AN-4FGG484C XC3S700AN-4FGG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700AN-4FGG484C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 700000
Logic Cells / Logic Blocks 13248
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-LCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details