Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-5FTG256C XC3S700A-5FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799709-XC3S700A-5FTG 256C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 161 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3PE3000L-FG256I ; A3PE3000L-1FG256; M1A3P600L-FG256; M1A3P600L-FG256Y; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799709-XC3S700A-5FTG 256C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 161 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3PE3000L-FG256I ; A3PE3000L-1FG256; M1A3P600L-FG256; M1A3P600L-FG256Y; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-5FTG256C - 799709-XC3S700A-5FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-5FTG256C
799709-XC3S700A-5FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-5FTG256C 799709-XC3S700A-5FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 799709-XC3S700A-5FTG 256C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 161 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3PE3000L-FG256I ; A3PE3000L-1FG256; M1A3P600L-FG256; M1A3P600L-FG256Y; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799709-XC3S700A-5FTG256C
Series: Spartan-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 161
Number of LABs/CLBs: 1472
Number of Logic Elements/Cells: 13248
Total RAM Bits: 368640
Number of Gates: 700000
Family Name: XC3S700A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3PE3000L-FG256I ; A3PE3000L-1FG256; M1A3P600L-FG256; M1A3P600L-FG256Y;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S700A-5FTG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S700A-5FTG256C-ND
FPGAs (Field Programmable Gate Array) XC3S700A-5FTG256C-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 368640 13248 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 161 368640 13248 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S700A-5FTG256C
FPGA - Field Programmable Gate Array XC3S700A-5FTG256C
FPGA - Field Programmable Gate Array CONNECT EBOM

FPGA - Field Programmable Gate Array CONNECT EBOM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-5FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S700A-5FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S700A-5FTG256C
IC FPGA 161 I/O 256FTBGA

IC FPGA 161 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799709-XC3S700A-5FTG256C XC3S700A-5FTG256C-ND XC3S700A-5FTG256C XC3S700A-5FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-5FTG256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 700000
Logic Cells / Logic Blocks 13248
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data