Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FT256C XC3S700A-4FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 814209-XC3S700A-4FT2 56C Packaging: Tray Mounting Style: SMD Number of I/O: 161 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC3S700A
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 814209-XC3S700A-4FT2 56C Packaging: Tray Mounting Style: SMD Number of I/O: 161 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC3S700A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FT256C - 814209-XC3S700A-4FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FT256C
814209-XC3S700A-4FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FT256C 814209-XC3S700A-4FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 814209-XC3S700A-4FT2 56C Packaging: Tray Mounting Style: SMD Number of I/O: 161 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC3S700A

Manufacturer: Xilinx Inc.
Win Source Part Number: 814209-XC3S700A-4FT256C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 161
Number of LABs/CLBs: 1472
Number of Logic Elements/Cells: 13248
Total RAM Bits: 368640
Number of Gates: 700000
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC3S700A

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC3S700A-4FT256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3S700A-4FT256C
FPGA Programmable Logic Device 696-XC3S700A-4FT256C
IC FPGA 161 I/O 256FTBGA Product overview: XC3S700A-4FT256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S700A-4FT256C can be used for catalog matching and distributor lookup.

IC FPGA 161 I/O 256FTBGA Product overview: XC3S700A-4FT256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S700A-4FT256C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S700A-4FT256C
FPGA - Field Programmable Gate Array XC3S700A-4FT256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 814209-XC3S700A-4FT256C 696-XC3S700A-4FT256C XC3S700A-4FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FT256C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 700000 700000
Logic Cells / Logic Blocks 13248 13248
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details