Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484I XC3S700A-4FGG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758076-XC3S700A-4FGG 484I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 372 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGL1000-FFGG484; AGL1000-FGG484I; AGL1000-FGG484; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758076-XC3S700A-4FGG 484I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 372 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGL1000-FFGG484; AGL1000-FGG484I; AGL1000-FGG484; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484I - 758076-XC3S700A-4FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484I
758076-XC3S700A-4FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484I 758076-XC3S700A-4FGG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 758076-XC3S700A-4FGG 484I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 372 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): AGL1000-FFGG484; AGL1000-FGG484I; AGL1000-FGG484; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758076-XC3S700A-4FGG484I
Series: Spartan-3A
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 372
Number of LABs/CLBs: 1472
Number of Logic Elements/Cells: 13248
Total RAM Bits: 368640
Number of Gates: 700000
Family Name: XC3S700A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): AGL1000-FFGG484; AGL1000-FGG484I; AGL1000-FGG484;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S700A-4FGG484I-ND
FPGAs (Field Programmable Gate Array) XC3S700A-4FGG484I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S700A-4FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S700A-4FGG484I
IC FPGA 372 I/O 484FBGA

IC FPGA 372 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S700A-4FGG484I
FPGA - Field Programmable Gate Array XC3S700A-4FGG484I
FPGA - Field Programmable Gate Array XC3S700A-4FGG484I

FPGA - Field Programmable Gate Array XC3S700A-4FGG484I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758076-XC3S700A-4FGG484I XC3S700A-4FGG484I-ND XC3S700A-4FGG484I XC3S700A-4FGG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 700000
Logic Cells / Logic Blocks 13248
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details