Spartan®-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 085249-XC3S700A-4FGG
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 1472
Number of Logic Elements/Cells: 13248
Total RAM Bits: 368640
Number of Gates: 700000
Family Name: XC3S700A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P400-1FGG484; A3P400-FFG484; A3P400-2FGG484; A3P400-2FG484;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array XC3S700A-4FGG484C
IC FPGA 372 I/O 484FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1549-ND | 085249-XC3S700A-4FGG484C | XC3S700A-4FGG484C | XC3S700A-4FGG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG484C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |