Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400I XC3S700A-4FGG400I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758739-XC3S700A-4FGG 400I Mounting Style: SMD Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Categories: Integrated Circuits Supplier Device Package: 400-FBGA (21x21) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 400-BGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: XC3S700A Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 311 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758739-XC3S700A-4FGG 400I Mounting Style: SMD Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Categories: Integrated Circuits Supplier Device Package: 400-FBGA (21x21) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 400-BGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: XC3S700A Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 311 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400I - 758739-XC3S700A-4FGG400I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400I
758739-XC3S700A-4FGG400I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400I 758739-XC3S700A-4FGG400I
Manufacturer: Xilinx Inc. Win Source Part Number: 758739-XC3S700A-4FGG 400I Mounting Style: SMD Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Categories: Integrated Circuits Supplier Device Package: 400-FBGA (21x21) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 400-BGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: XC3S700A Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 311 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 758739-XC3S700A-4FGG400I
Mounting Style: SMD
Number of LABs/CLBs: 1472
Number of Logic Elements/Cells: 13248
Total RAM Bits: 368640
Number of Gates: 700000
Categories: Integrated Circuits
Supplier Device Package: 400-FBGA (21x21)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 400-BGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: XC3S700A
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 311
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S700A-4FGG400I-ND
FPGAs (Field Programmable Gate Array) XC3S700A-4FGG400I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 13248 400-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 13248 400-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S700A-4FGG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S700A-4FGG400I
IC FPGA 311 I/O 400FBGA

IC FPGA 311 I/O 400FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S700A-4FGG400I
FPGA - Field Programmable Gate Array XC3S700A-4FGG400I
FPGA - Field Programmable Gate Array XC3S700A-4FGG400I

FPGA - Field Programmable Gate Array XC3S700A-4FGG400I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758739-XC3S700A-4FGG400I XC3S700A-4FGG400I-ND XC3S700A-4FGG400I XC3S700A-4FGG400I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 700000
Logic Cells / Logic Blocks 13248
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details