Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400C XC3S700A-4FGG400C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085004-XC3S700A-4FGG 400C Mounting: SMD (SMT) Number of I/O: 311 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1C4F400C6; EP1C4F400C8N; EP1C4F400I8; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085004-XC3S700A-4FGG 400C Mounting: SMD (SMT) Number of I/O: 311 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1C4F400C6; EP1C4F400C8N; EP1C4F400I8; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400C - 085004-XC3S700A-4FGG400C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400C
085004-XC3S700A-4FGG400C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400C 085004-XC3S700A-4FGG400C
Manufacturer: Xilinx Inc. Win Source Part Number: 085004-XC3S700A-4FGG 400C Mounting: SMD (SMT) Number of I/O: 311 Number of LABs/CLBs: 1472 Number of Logic Elements/Cells: 13248 Total RAM Bits: 368640 Number of Gates: 700000 Family Name: XC3S700A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1C4F400C6; EP1C4F400C8N; EP1C4F400I8; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085004-XC3S700A-4FGG400C
Mounting: SMD (SMT)
Number of I/O: 311
Number of LABs/CLBs: 1472
Number of Logic Elements/Cells: 13248
Total RAM Bits: 368640
Number of Gates: 700000
Family Name: XC3S700A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): EP1C4F400C6; EP1C4F400C8N; EP1C4F400I8;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: China, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1548-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1548-ND
FPGAs (Field Programmable Gate Array) 122-1548-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 13248 400-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 13248 400-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S700A-4FGG400C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S700A-4FGG400C
IC FPGA 311 I/O 400FBGA

IC FPGA 311 I/O 400FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S700A-4FGG400C
FPGA - Field Programmable Gate Array XC3S700A-4FGG400C
FPGA - Field Programmable Gate Array XC3S700A-4FGG400C

FPGA - Field Programmable Gate Array XC3S700A-4FGG400C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085004-XC3S700A-4FGG400C 122-1548-ND XC3S700A-4FGG400C XC3S700A-4FGG400C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FGG400C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 700000
Logic Cells / Logic Blocks 13248
Package Type Other; 400-FBGA (21x21) Other; 400-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details