Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S700A-4FG484C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S700A-4FG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S700A-4FG484C-ND
FPGAs (Field Programmable Gate Array) XC3S700A-4FG484C-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FG484C - 939303-XC3S700A-4FG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FG484C
939303-XC3S700A-4FG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FG484C 939303-XC3S700A-4FG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 939303-XC3S700A-4FG4 84C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 372 Family Name: XC3S700 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939303-XC3S700A-4FG484C
Series: Spartan®-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 372
Family Name: XC3S700
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S700A-4FG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S700A-4FG484C
IC FPGA 372 I/O 484FBGA

IC FPGA 372 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S700A-4FG484C
FPGA - Field Programmable Gate Array XC3S700A-4FG484C
FPGA - Field Programmable Gate Array XC3S700A-4FG484C

FPGA - Field Programmable Gate Array XC3S700A-4FG484C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S700A-4FG484C-ND 939303-XC3S700A-4FG484C XC3S700A-4FG484C XC3S700A-4FG484C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S700A-4FG484C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA Other; 484-FBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details