Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-5TQG144C XC3S50AN-5TQG144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057631-XC3S50AN-5TQG 144C Mounting: SMD (SMT) Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): ICE40HX4K-TQ144; XC3S50AN-4TQ144C; XC3S50AN-4TQG144CES; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057631-XC3S50AN-5TQG 144C Mounting: SMD (SMT) Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): ICE40HX4K-TQ144; XC3S50AN-4TQ144C; XC3S50AN-4TQG144CES; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-5TQG144C - 057631-XC3S50AN-5TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-5TQG144C
057631-XC3S50AN-5TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-5TQG144C 057631-XC3S50AN-5TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 057631-XC3S50AN-5TQG 144C Mounting: SMD (SMT) Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): ICE40HX4K-TQ144; XC3S50AN-4TQ144C; XC3S50AN-4TQG144CES; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057631-XC3S50AN-5TQG144C
Mounting: SMD (SMT)
Number of I/O: 108
Number of LABs/CLBs: 176
Number of Logic Elements/Cells: 1584
Total RAM Bits: 55296
Number of Gates: 50000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): ICE40HX4K-TQ144; XC3S50AN-4TQ144C; XC3S50AN-4TQG144CES;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1590-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1590-ND
FPGAs (Field Programmable Gate Array) 122-1590-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 108 55296 1584 144-LQFP

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 108 55296 1584 144-LQFP

Buy Now Datasheet
IC FPGA 108 I/O 144TQFP - 903-XC3S50AN-5TQG144C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 108 I/O 144TQFP
903-XC3S50AN-5TQG144C
IC FPGA 108 I/O 144TQFP 903-XC3S50AN-5TQG144C
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50AN-5TQG144C
FPGA - Field Programmable Gate Array XC3S50AN-5TQG144C
FPGA - Field Programmable Gate Array CONNECT EBOM

FPGA - Field Programmable Gate Array CONNECT EBOM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-5TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S50AN-5TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S50AN-5TQG144C
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057631-XC3S50AN-5TQG144C 122-1590-ND 903-XC3S50AN-5TQG144C XC3S50AN-5TQG144C XC3S50AN-5TQG144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-5TQG144C FPGAs (Field Programmable Gate Array) IC FPGA 108 I/O 144TQFP FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 50000 50000
Logic Cells / Logic Blocks 1584 1584
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details