Xilinx, Inc. Spartan-3An Fpga, 250Mhz, Tqfp-144; No. Of Logic Blocks Amd Xilinx XC3S50AN-4TQG144C.

Description
SPARTAN-3AN FPGA, 250MHZ, TQFP-144; No. of Logic Blocks:1584; No. of Macrocells:1584; FPGA Family:Spartan-3AN; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:4; Total RAM Bits:54Kbit; No. of I/O s:108I/O s
Datasheet
Description
SPARTAN-3AN FPGA, 250MHZ, TQFP-144; No. of Logic Blocks:1584; No. of Macrocells:1584; FPGA Family:Spartan-3AN; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:4; Total RAM Bits:54Kbit; No. of I/O s:108I/O s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spartan-3An Fpga, 250Mhz, Tqfp-144; No. Of Logic Blocks Amd Xilinx - 12N2463 - Newark, An Avnet Company
Chicago, IL, United States
Spartan-3An Fpga, 250Mhz, Tqfp-144; No. Of Logic Blocks Amd Xilinx
12N2463
Spartan-3An Fpga, 250Mhz, Tqfp-144; No. Of Logic Blocks Amd Xilinx 12N2463
SPARTAN-3AN FPGA, 250MHZ, TQFP-144; No. of Logic Blocks:1584; No. of Macrocells:1584; FPGA Family:Spartan-3AN; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:4; Total RAM Bits:54Kbit; No. of I/O s:108I/O s

SPARTAN-3AN FPGA, 250MHZ, TQFP-144; No. of Logic Blocks:1584; No. of Macrocells:1584; FPGA Family:Spartan-3AN; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:4; Total RAM Bits:54Kbit; No. of I/O s:108I/O s

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 12N2463
Product Name Spartan-3An Fpga, 250Mhz, Tqfp-144; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 1584
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details