Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-5TQG144C XC3S50A-5TQG144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799707-XC3S50A-5TQG1 44C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LFEC1E-3T144C; LFEC1E-3TN144C; LFEC1E-4TN144C; iCE40HX1K-TQ144; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799707-XC3S50A-5TQG1 44C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LFEC1E-3T144C; LFEC1E-3TN144C; LFEC1E-4TN144C; iCE40HX1K-TQ144; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-5TQG144C - 799707-XC3S50A-5TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-5TQG144C
799707-XC3S50A-5TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-5TQG144C 799707-XC3S50A-5TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799707-XC3S50A-5TQG1 44C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LFEC1E-3T144C; LFEC1E-3TN144C; LFEC1E-4TN144C; iCE40HX1K-TQ144; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799707-XC3S50A-5TQG144C
Series: Spartan-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 108
Number of LABs/CLBs: 176
Number of Logic Elements/Cells: 1584
Total RAM Bits: 55296
Number of Gates: 50000
Family Name: XC3S50A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): LFEC1E-3T144C; LFEC1E-3TN144C; LFEC1E-4TN144C; iCE40HX1K-TQ144;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S50A-5TQG144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S50A-5TQG144C-ND
FPGAs (Field Programmable Gate Array) XC3S50A-5TQG144C-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 108 55296 1584 144-LQFP

Spartan®-3A Field Programmable Gate Array (FPGA) IC 108 55296 1584 144-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50A-5TQG144C
FPGA - Field Programmable Gate Array XC3S50A-5TQG144C
FPGA - Field Programmable Gate Array XC3S50A-5TQG144C

FPGA - Field Programmable Gate Array XC3S50A-5TQG144C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-5TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S50A-5TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S50A-5TQG144C
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799707-XC3S50A-5TQG144C XC3S50A-5TQG144C-ND XC3S50A-5TQG144C XC3S50A-5TQG144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-5TQG144C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 50000
Logic Cells / Logic Blocks 1584
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-3 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details