Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 55296 1584 100-TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 087159-XC3S50A-4VQG1
Mounting: SMD (SMT)
Number of I/O: 68
Number of LABs/CLBs: 176
Number of Logic Elements/Cells: 1584
Total RAM Bits: 55296
Number of Gates: 50000
Family Name: XC3S50A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFEC1E-4T100C; iCE40HX1K-VQ100; ICE65L01F-LVQ100I;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array CONNECT EBOM
IC FPGA 68 I/O 100VQFP
FPGA, SPARTAN-3A, 68 I/O, VQFP-100; No. of Logic Blocks:1584; No. of Macrocells:1584; FPGA Family:Spartan-3A; Logic Case Style:VQFP; No. of Pins:100Pins; No. of Speed Grades:4; Total RAM Bits:54Kbit; No. of I/O s:68I/O s; Clock RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1592-ND | 087159-XC3S50A-4VQG100C | XC3S50A-4VQG100C | XC3S50A-4VQG100C | 47AC6410 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4VQG100C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-3A, 68 I/o, Vqfp-100; No. Of Logic Blocks Amd Xilinx |
| Package Type | TQFP; Other; 100-TQFP | QFP; Other; 100-VQFP (14x14) | QFP; TQFP | Other; VQFP | |
| Pins | 100 | 100 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 50000 |