Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S50A-4VQ100C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 55296 1584 100-TQFP
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 55296 1584 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S50A-4VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S50A-4VQ100C-ND
FPGAs (Field Programmable Gate Array) XC3S50A-4VQ100C-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 55296 1584 100-TQFP

Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 55296 1584 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4VQ100C - 799706-XC3S50A-4VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4VQ100C
799706-XC3S50A-4VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4VQ100C 799706-XC3S50A-4VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 799706-XC3S50A-4VQ10 0C Series: Spartan-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 68 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): iCE40HX1K-VQ100; LFEC1E-3TN100C; LFEC1E-3T100C; LFEC1E-5TN100I; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799706-XC3S50A-4VQ100C
Series: Spartan-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 68
Number of LABs/CLBs: 176
Number of Logic Elements/Cells: 1584
Total RAM Bits: 55296
Number of Gates: 50000
Family Name: XC3S50A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): iCE40HX1K-VQ100; LFEC1E-3TN100C; LFEC1E-3T100C; LFEC1E-5TN100I;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S50A-4VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S50A-4VQ100C
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50A-4VQ100C
FPGA - Field Programmable Gate Array XC3S50A-4VQ100C
FPGA - Field Programmable Gate Array CONNECT EBOM

FPGA - Field Programmable Gate Array CONNECT EBOM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S50A-4VQ100C-ND 799706-XC3S50A-4VQ100C XC3S50A-4VQ100C XC3S50A-4VQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4VQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type TQFP; Other; 100-TQFP QFP; TQFP
Pins 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details