Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4TQ144I XC3S50A-4TQ144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799705-XC3S50A-4TQ14 4I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LFEC1E-3TN144C; iCE40HX1K-TQ144; LFEC1E-5T144I; LFEC1E-5T144CES; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799705-XC3S50A-4TQ14 4I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LFEC1E-3TN144C; iCE40HX1K-TQ144; LFEC1E-5T144I; LFEC1E-5T144CES; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4TQ144I - 799705-XC3S50A-4TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4TQ144I
799705-XC3S50A-4TQ144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4TQ144I 799705-XC3S50A-4TQ144I
Manufacturer: Xilinx Inc. Win Source Part Number: 799705-XC3S50A-4TQ14 4I Series: Spartan-3A Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 108 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LFEC1E-3TN144C; iCE40HX1K-TQ144; LFEC1E-5T144I; LFEC1E-5T144CES; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799705-XC3S50A-4TQ144I
Series: Spartan-3A
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 108
Number of LABs/CLBs: 176
Number of Logic Elements/Cells: 1584
Total RAM Bits: 55296
Number of Gates: 50000
Family Name: XC3S50A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): LFEC1E-3TN144C; iCE40HX1K-TQ144; LFEC1E-5T144I; LFEC1E-5T144CES;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S50A-4TQ144I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S50A-4TQ144I-ND
FPGAs (Field Programmable Gate Array) XC3S50A-4TQ144I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 108 55296 1584 144-LQFP

Spartan®-3A Field Programmable Gate Array (FPGA) IC 108 55296 1584 144-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50A-4TQ144I
FPGA - Field Programmable Gate Array XC3S50A-4TQ144I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4TQ144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S50A-4TQ144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S50A-4TQ144I
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799705-XC3S50A-4TQ144I XC3S50A-4TQ144I-ND XC3S50A-4TQ144I XC3S50A-4TQ144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4TQ144I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 50000
Logic Cells / Logic Blocks 1584
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details