Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S50A-4FTG256C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1542-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1542-ND
FPGAs (Field Programmable Gate Array) 122-1542-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4FTG256C - 037358-XC3S50A-4FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4FTG256C
037358-XC3S50A-4FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4FTG256C 037358-XC3S50A-4FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 037358-XC3S50A-4FTG2 56C Mounting: SMD (SMT) Number of I/O: 144 Number of LABs/CLBs: 176 Number of Logic Elements/Cells: 1584 Total RAM Bits: 55296 Number of Gates: 50000 Family Name: XC3S50A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; A3PE3000L-1FGG256I; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 037358-XC3S50A-4FTG256C
Mounting: SMD (SMT)
Number of I/O: 144
Number of LABs/CLBs: 176
Number of Logic Elements/Cells: 1584
Total RAM Bits: 55296
Number of Gates: 50000
Family Name: XC3S50A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; A3PE3000L-1FGG256I;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA 1584 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA - XC3S50A-4FTG256C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1584 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA
XC3S50A-4FTG256C
FPGA 1584 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA XC3S50A-4FTG256C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S50A-4FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S50A-4FTG256C
IC FPGA 144 I/O 256FTBGA

IC FPGA 144 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50A-4FTG256C
FPGA - Field Programmable Gate Array XC3S50A-4FTG256C
FPGA - Field Programmable Gate Array XC3S50A-4FTG256C

FPGA - Field Programmable Gate Array XC3S50A-4FTG256C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1542-ND 037358-XC3S50A-4FTG256C XC3S50A-4FTG256C XC3S50A-4FTG256C XC3S50A-4FTG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-4FTG256C FPGA 1584 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17) TBGA; Other; FTBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details