Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-5FG320C XC3S500E-5FG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214206-XC3S500E-5FG3 20C Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214206-XC3S500E-5FG3 20C Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-5FG320C - 214206-XC3S500E-5FG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-5FG320C
214206-XC3S500E-5FG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-5FG320C 214206-XC3S500E-5FG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 214206-XC3S500E-5FG3 20C Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214206-XC3S500E-5FG320C
Mounting: SMD (SMT)
Number of I/O: 232
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC3S500E-5FG320C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3S500E-5FG320C
FPGA Programmable Logic Device 696-XC3S500E-5FG320C
IC FPGA 232 I/O 320FBGA Product overview: XC3S500E-5FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-5FG320C can be used for catalog matching and distributor lookup.

IC FPGA 232 I/O 320FBGA Product overview: XC3S500E-5FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-5FG320C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214206-XC3S500E-5FG320C 696-XC3S500E-5FG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-5FG320C FPGA Programmable Logic Device
System Gates 500000 500000
Logic Cells / Logic Blocks 10476 10476
Package Type Other; 320-FBGA (19x19) Other; 320-FBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details