Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057629-XC3S500E-5CPG
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array
IC FPGA 92 I/O 132CSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S500E-5CPG132C-ND | 057629-XC3S500E-5CPG132C | XC3S500E-5CPG132C | XC3S500E-5CPG132C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-5CPG132C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 132-TFBGA, CSPBGA | Other; 132-CSPBGA (8x8) | PBGA | |
| Pins | 132 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |