Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4PQ208I XC3S500E-4PQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799700-XC3S500E-4PQ2 08I Series: Spartan-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 158 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Family Name: XC3S500E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): A3PE3000-1PQ208I; A3P1000-FPQG208; A3P1000-PQ208; A3PE3000-1PQ208; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799700-XC3S500E-4PQ2 08I Series: Spartan-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 158 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Family Name: XC3S500E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): A3PE3000-1PQ208I; A3P1000-FPQG208; A3P1000-PQ208; A3PE3000-1PQ208; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4PQ208I - 799700-XC3S500E-4PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4PQ208I
799700-XC3S500E-4PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4PQ208I 799700-XC3S500E-4PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 799700-XC3S500E-4PQ2 08I Series: Spartan-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 158 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Family Name: XC3S500E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): A3PE3000-1PQ208I; A3P1000-FPQG208; A3P1000-PQ208; A3PE3000-1PQ208; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799700-XC3S500E-4PQ208I
Series: Spartan-3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 158
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Family Name: XC3S500E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): A3PE3000-1PQ208I; A3P1000-FPQG208; A3P1000-PQ208; A3PE3000-1PQ208;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2151-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2151-ND
FPGAs (Field Programmable Gate Array) 122-2151-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 158 368640 10476 208-BFQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 158 368640 10476 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S500E-4PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S500E-4PQ208I
IC FPGA 158 I/O 208QFP

IC FPGA 158 I/O 208QFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S500E-4PQ208I
FPGA - Field Programmable Gate Array XC3S500E-4PQ208I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799700-XC3S500E-4PQ208I 122-2151-ND XC3S500E-4PQ208I XC3S500E-4PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4PQ208I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 500000
Logic Cells / Logic Blocks 10476
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data