Xilinx, Inc. 572MHz 1.2V FPGA Programmable Logic Device XC3S500E-4FTG256CS1

Description
FPGA Spartan®-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 256-Pin FTBGA Product overview: XC3S500E-4FTG256CS1 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-4FTG256 CS1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Spartan®-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 256-Pin FTBGA Product overview: XC3S500E-4FTG256CS1 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-4FTG256 CS1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
572MHz 1.2V FPGA Programmable Logic Device - 696-XC3S500E-4FTG256CS1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
572MHz 1.2V FPGA Programmable Logic Device
696-XC3S500E-4FTG256CS1
572MHz 1.2V FPGA Programmable Logic Device 696-XC3S500E-4FTG256CS1
FPGA Spartan®-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 256-Pin FTBGA Product overview: XC3S500E-4FTG256CS1 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-4FTG256 CS1 can be used for catalog matching and distributor lookup.

FPGA Spartan®-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 256-Pin FTBGA Product overview: XC3S500E-4FTG256CS1 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-4FTG256CS1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FTG256CS1 - 1027048-XC3S500E-4FTG256CS1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FTG256CS1
1027048-XC3S500E-4FTG256CS1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FTG256CS1 1027048-XC3S500E-4FTG256CS1
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027048-XC3S500E-4FT G256CS1 Operating Supply Voltage: 1.2 V RAM Size: 45 kB Number of Pins: 256 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC3S500E-4FTG256CS1X C3S500E4FTG256CS1; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 4 Number of Registers: 9312

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027048-XC3S500E-4FTG256CS1
Operating Supply Voltage: 1.2 V
RAM Size: 45 kB
Number of Pins: 256
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC3S500E-4FTG256CS1XC3S500E4FTG256CS1;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 4
Number of Registers: 9312

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S500E-4FTG256CS1 1027048-XC3S500E-4FTG256CS1
Product Name 572MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FTG256CS1
Registers 9312 9312
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-3 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details