Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S500E-4FGG320C

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1526-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1526-ND
FPGAs (Field Programmable Gate Array) 122-1526-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FGG320C - 085141-XC3S500E-4FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FGG320C
085141-XC3S500E-4FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FGG320C 085141-XC3S500E-4FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 085141-XC3S500E-4FGG 320C Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Family Name: XC3S500E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1SGX10DF672I5N; EP1SGX10DF672C7 ; EP1SGX10DF672C5ES; EP1SGX10DF672I6N; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085141-XC3S500E-4FGG320C
Mounting: SMD (SMT)
Number of I/O: 232
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Family Name: XC3S500E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): EP1SGX10DF672I5N; EP1SGX10DF672C7 ; EP1SGX10DF672C5ES; EP1SGX10DF672I6N;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA - XC3S500E-4FGG320C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA
XC3S500E-4FGG320C
FPGA 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA XC3S500E-4FGG320C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S500E-4FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S500E-4FGG320C
IC FPGA 232 I/O 320FBGA

IC FPGA 232 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S500E-4FGG320C
FPGA - Field Programmable Gate Array XC3S500E-4FGG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1526-ND 085141-XC3S500E-4FGG320C XC3S500E-4FGG320C XC3S500E-4FGG320C XC3S500E-4FGG320C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FGG320C FPGA 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 320-BGA Other; 320-FBGA (19x19) Other; FBGA
Pins 320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 500000
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Configuration Proms for FPGAs - EPC1064VTC32 - 870584-EPC1064VTC32 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 32-TQFP (7x7)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details