Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S500E-4FG320C

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S500E-4FG320C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S500E-4FG320C-ND
FPGAs (Field Programmable Gate Array) XC3S500E-4FG320C-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 232 368640 10476 320-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FG320C - 728429-XC3S500E-4FG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FG320C
728429-XC3S500E-4FG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FG320C 728429-XC3S500E-4FG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 728429-XC3S500E-4FG3 20C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 232 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Family Name: XC3S500E Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): EP1SGX10DF672I7; EP1SGX10DF672I5N; EP1SGX10DF672C7N; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 728429-XC3S500E-4FG320C
Series: Spartan-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 320-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 232
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Family Name: XC3S500E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 320-FBGA (19x19)
Alternative Parts (Cross-Reference): EP1SGX10DF672I7; EP1SGX10DF672I5N; EP1SGX10DF672C7N;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Spartan-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA - 903-XC3S500E-4FG320C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA
903-XC3S500E-4FG320C
FPGA Spartan-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA 903-XC3S500E-4FG320C
FPGA Spartan-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA

FPGA Spartan-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S500E-4FG320C
FPGA - Field Programmable Gate Array XC3S500E-4FG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S500E-4FG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S500E-4FG320C
IC FPGA 232 I/O 320FBGA

IC FPGA 232 I/O 320FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S500E-4FG320C-ND 728429-XC3S500E-4FG320C 903-XC3S500E-4FG320C XC3S500E-4FG320C XC3S500E-4FG320C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4FG320C FPGA Spartan-3E Family 500K Gates 10476 Cells 572MHz 90nm (CMOS) Technology 1.2V 320-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 320-BGA Other; 320-BGA
Pins 320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 500000 500000
Logic Cells / Logic Blocks 10476 10476
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details