Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S500E-4CPG132C

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1484-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1484-ND
FPGAs (Field Programmable Gate Array) 122-1484-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132C - 085570-XC3S500E-4CPG132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132C
085570-XC3S500E-4CPG132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132C 085570-XC3S500E-4CPG132C
Manufacturer: Xilinx Inc. Win Source Part Number: 085570-XC3S500E-4CPG 132C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Family Name: XC3S500E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): ICE65L04F-TCB132C; LFXP2-5E-5MN132I; iCE40HX1K-CB132; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085570-XC3S500E-4CPG132C
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Family Name: XC3S500E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): ICE65L04F-TCB132C; LFXP2-5E-5MN132I; iCE40HX1K-CB132;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S500E-4CPG132C
FPGA - Field Programmable Gate Array XC3S500E-4CPG132C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S500E-4CPG132C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S500E-4CPG132C
IC FPGA 92 I/O 132CSBGA

IC FPGA 92 I/O 132CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1484-ND 085570-XC3S500E-4CPG132C XC3S500E-4CPG132C XC3S500E-4CPG132C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 132-TFBGA, CSPBGA Other; 132-CSPBGA (8x8) PBGA
Pins 132
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details