Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FGG676I XC3S5000-4FGG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717020-XC3S5000-4FGG 676I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 489 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Family Name: XC3S5000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M2S060T-1FG676I; M2S060T-FG676I; M2S060TS-FG676; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717020-XC3S5000-4FGG 676I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 489 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Family Name: XC3S5000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M2S060T-1FG676I; M2S060T-FG676I; M2S060TS-FG676; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FGG676I - 717020-XC3S5000-4FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FGG676I
717020-XC3S5000-4FGG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FGG676I 717020-XC3S5000-4FGG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 717020-XC3S5000-4FGG 676I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 489 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Family Name: XC3S5000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M2S060T-1FG676I; M2S060T-FG676I; M2S060TS-FG676; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717020-XC3S5000-4FGG676I
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 489
Number of LABs/CLBs: 8320
Number of Logic Elements/Cells: 74880
Total RAM Bits: 1916928
Number of Gates: 5000000
Family Name: XC3S5000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): M2S060T-1FG676I; M2S060T-FG676I; M2S060TS-FG676;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S5000-4FGG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S5000-4FGG676I-ND
FPGAs (Field Programmable Gate Array) XC3S5000-4FGG676I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1916928 74880 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1916928 74880 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S5000-4FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S5000-4FGG676I
IC FPGA 489 I/O 676FBGA

IC FPGA 489 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S5000-4FGG676I
FPGA - Field Programmable Gate Array XC3S5000-4FGG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717020-XC3S5000-4FGG676I XC3S5000-4FGG676I-ND XC3S5000-4FGG676I XC3S5000-4FGG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FGG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 5.00E6
Logic Cells / Logic Blocks 74880
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data