Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900C XC3S5000-4FG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214201-XC3S5000-4FG9 00C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214201-XC3S5000-4FG9 00C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900C - 214201-XC3S5000-4FG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900C
214201-XC3S5000-4FG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900C 214201-XC3S5000-4FG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 214201-XC3S5000-4FG9 00C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214201-XC3S5000-4FG900C
Mounting: SMD (SMT)
Number of I/O: 633
Number of LABs/CLBs: 8320
Number of Logic Elements/Cells: 74880
Total RAM Bits: 1916928
Number of Gates: 5000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 900-FBGA (31x31)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S5000-4FG900C-ND
FPGAs (Field Programmable Gate Array) XC3S5000-4FG900C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S5000-4FG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S5000-4FG900C
IC FPGA 633 I/O 900FBGA

IC FPGA 633 I/O 900FBGA

Supplier's Site
FPGA 74880 Cells 630MHz 90nm Technology 1.2V 900-Pin FBGA - XC3S5000-4FG900C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 74880 Cells 630MHz 90nm Technology 1.2V 900-Pin FBGA
XC3S5000-4FG900C
FPGA 74880 Cells 630MHz 90nm Technology 1.2V 900-Pin FBGA XC3S5000-4FG900C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S5000-4FG900C
FPGA - Field Programmable Gate Array XC3S5000-4FG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214201-XC3S5000-4FG900C XC3S5000-4FG900C-ND XC3S5000-4FG900C XC3S5000-4FG900C XC3S5000-4FG900C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 74880 Cells 630MHz 90nm Technology 1.2V 900-Pin FBGA FPGA - Field Programmable Gate Array
System Gates 5.00E6
Logic Cells / Logic Blocks 74880
Package Type Other; 900-FBGA (31x31) Other; 900-BBGA Other; FBGA
Unlock Full Specs
to access all available technical data