Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5TQ144C XC3S50-5TQ144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799704-XC3S50-5TQ144 C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 97 Number of LABs/CLBs: 192 Number of Logic Elements/Cells: 1728 Total RAM Bits: 73728 Number of Gates: 50000 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EP3C16E144I7N; XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799704-XC3S50-5TQ144 C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 97 Number of LABs/CLBs: 192 Number of Logic Elements/Cells: 1728 Total RAM Bits: 73728 Number of Gates: 50000 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EP3C16E144I7N; XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5TQ144C - 799704-XC3S50-5TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5TQ144C
799704-XC3S50-5TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5TQ144C 799704-XC3S50-5TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 799704-XC3S50-5TQ144 C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 97 Number of LABs/CLBs: 192 Number of Logic Elements/Cells: 1728 Total RAM Bits: 73728 Number of Gates: 50000 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EP3C16E144I7N; XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799704-XC3S50-5TQ144C
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 97
Number of LABs/CLBs: 192
Number of Logic Elements/Cells: 1728
Total RAM Bits: 73728
Number of Gates: 50000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EP3C16E144I7N; XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC3S50-5TQ144C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3S50-5TQ144C
FPGA Programmable Logic Device 696-XC3S50-5TQ144C
IC FPGA 97 I/O 144TQFP Product overview: XC3S50-5TQ144C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S50-5TQ144C can be used for catalog matching and distributor lookup.

IC FPGA 97 I/O 144TQFP Product overview: XC3S50-5TQ144C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S50-5TQ144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50-5TQ144C
FPGA - Field Programmable Gate Array XC3S50-5TQ144C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799704-XC3S50-5TQ144C 696-XC3S50-5TQ144C XC3S50-5TQ144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5TQ144C FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 50000 50000
Logic Cells / Logic Blocks 1728 1728
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details