Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5PQG208C XC3S50-5PQG208C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105318-XC3S50-5PQG2 08C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 208 Number of Logic Elements/Cells: 1728 Number of Gates: 50000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3S50-4PQG208C; XC3S50-4PQG208I; XC2S50-5PQG208C; LFEC1E-3Q208C; LFXP6E-5QN208C; LFXP6C-3QN208C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 124 Number of Logic Blocks (LABs): 192 Speed Grade: 5
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105318-XC3S50-5PQG2 08C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 208 Number of Logic Elements/Cells: 1728 Number of Gates: 50000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3S50-4PQG208C; XC3S50-4PQG208I; XC2S50-5PQG208C; LFEC1E-3Q208C; LFXP6E-5QN208C; LFXP6C-3QN208C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 124 Number of Logic Blocks (LABs): 192 Speed Grade: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5PQG208C - 1105318-XC3S50-5PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5PQG208C
1105318-XC3S50-5PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5PQG208C 1105318-XC3S50-5PQG208C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105318-XC3S50-5PQG2 08C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 208 Number of Logic Elements/Cells: 1728 Number of Gates: 50000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3S50-4PQG208C; XC3S50-4PQG208I; XC2S50-5PQG208C; LFEC1E-3Q208C; LFXP6E-5QN208C; LFXP6C-3QN208C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 124 Number of Logic Blocks (LABs): 192 Speed Grade: 5

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105318-XC3S50-5PQG208C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 9 kB
Number of Pins: 208
Number of Logic Elements/Cells: 1728
Number of Gates: 50000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC3S50-4PQG208C; XC3S50-4PQG208I; XC2S50-5PQG208C; LFEC1E-3Q208C; LFXP6E-5QN208C; LFXP6C-3QN208C;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 124
Number of Logic Blocks (LABs): 192
Speed Grade: 5

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50-5PQG208C
FPGA - Field Programmable Gate Array XC3S50-5PQG208C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1105318-XC3S50-5PQG208C XC3S50-5PQG208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-5PQG208C FPGA - Field Programmable Gate Array
System Gates 50000
Logic Cells / Logic Blocks 1728
Package Type QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-4 - 870596-EPF10K130VGC599-4 - Win Source Electronics
Specs
Package Type Other; 599-CPGA (62.48x62.48)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details