Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S50-4TQ144C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 73728 1728 144-LQFP
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 73728 1728 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S50-4TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S50-4TQ144C-ND
FPGAs (Field Programmable Gate Array) XC3S50-4TQ144C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 73728 1728 144-LQFP

Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 73728 1728 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4TQ144C - 214208-XC3S50-4TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4TQ144C
214208-XC3S50-4TQ144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4TQ144C 214208-XC3S50-4TQ144C
Manufacturer: Xilinx Inc. Win Source Part Number: 214208-XC3S50-4TQ144 C Mounting: SMD (SMT) Number of I/O: 97 Number of LABs/CLBs: 192 Number of Logic Elements/Cells: 1728 Total RAM Bits: 73728 Number of Gates: 50000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214208-XC3S50-4TQ144C
Mounting: SMD (SMT)
Number of I/O: 97
Number of LABs/CLBs: 192
Number of Logic Elements/Cells: 1728
Total RAM Bits: 73728
Number of Gates: 50000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1728 Cells 630MHz 90nm Technology 1.2V 144-Pin TQFP - XC3S50-4TQ144C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 630MHz 90nm Technology 1.2V 144-Pin TQFP
XC3S50-4TQ144C
FPGA 1728 Cells 630MHz 90nm Technology 1.2V 144-Pin TQFP XC3S50-4TQ144C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50-4TQ144C
FPGA - Field Programmable Gate Array XC3S50-4TQ144C
FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S50-4TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S50-4TQ144C
IC FPGA 97 I/O 144TQFP

IC FPGA 97 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S50-4TQ144C-ND 214208-XC3S50-4TQ144C XC3S50-4TQ144C XC3S50-4TQ144C XC3S50-4TQ144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4TQ144C FPGA 1728 Cells 630MHz 90nm Technology 1.2V 144-Pin TQFP FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) TQFP; Other; TQFP QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details