Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S50-4PQG208C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 124 73728 1728 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 124 73728 1728 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S50-4PQG208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S50-4PQG208C-ND
FPGAs (Field Programmable Gate Array) XC3S50-4PQG208C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 124 73728 1728 208-BFQFP

Spartan®-3 Field Programmable Gate Array (FPGA) IC 124 73728 1728 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4PQG208C - 405315-XC3S50-4PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4PQG208C
405315-XC3S50-4PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4PQG208C 405315-XC3S50-4PQG208C
Manufacturer: Xilinx Inc. Win Source Part Number: 405315-XC3S50-4PQG20 8C Mounting: SMD (SMT) Number of I/O: 124 Number of LABs/CLBs: 192 Number of Logic Elements/Cells: 1728 Total RAM Bits: 73728 Number of Gates: 50000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 405315-XC3S50-4PQG208C
Mounting: SMD (SMT)
Number of I/O: 124
Number of LABs/CLBs: 192
Number of Logic Elements/Cells: 1728
Total RAM Bits: 73728
Number of Gates: 50000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4PQG208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S50-4PQG208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S50-4PQG208C
IC FPGA 124 I/O 208QFP

IC FPGA 124 I/O 208QFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S50-4PQG208C
FPGA - Field Programmable Gate Array XC3S50-4PQG208C
FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S50-4PQG208C-ND 405315-XC3S50-4PQG208C XC3S50-4PQG208C XC3S50-4PQG208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4PQG208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-1 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details