Field Programmable Gate Array, 192 CLBs, 50000 Gates, 630MHz, 1728-Cell, CMOS, PBGA132
Spartan®-3 Field Programmable Gate Array (FPGA) IC 89 73728 1728 132-TFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 743217-XC3S50-4CPG13
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 132-TFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 89
Number of LABs/CLBs: 192
Number of Logic Elements/Cells: 1728
Total RAM Bits: 73728
Number of Gates: 50000
Part Status: Obsolete(EOL)
Family Name: XC3S50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): ICE65L01F-LCB132C; iCE40HX1K-CB132; iCE65L04F-UCB132I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC FPGA 89 I/O 132CSBGA
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S50-4CPG132I | XC3S50-4CPG132I-ND | 743217-XC3S50-4CPG132I | XC3S50-4CPG132I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4CPG132I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | |
| Package Type | Other; BGA132 | Other; 132-TFBGA, CSPBGA | PBGA | |
| Pins | 132 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |