Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FTG256C XC3S400AN-5FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939299-XC3S400AN-5FT G256C Series: Spartan®-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 195 Family Name: XC3S400 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2136, XC3S400AN-5FTG256C-N D
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939299-XC3S400AN-5FT G256C Series: Spartan®-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 195 Family Name: XC3S400 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2136, XC3S400AN-5FTG256C-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FTG256C - 939299-XC3S400AN-5FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FTG256C
939299-XC3S400AN-5FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FTG256C 939299-XC3S400AN-5FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 939299-XC3S400AN-5FT G256C Series: Spartan®-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 195 Family Name: XC3S400 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2136, XC3S400AN-5FTG256C-N D

Manufacturer: Xilinx Inc.
Win Source Part Number: 939299-XC3S400AN-5FTG256C
Series: Spartan®-3AN
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 195
Family Name: XC3S400
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2136, XC3S400AN-5FTG256C-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2136-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2136-ND
FPGAs (Field Programmable Gate Array) 122-2136-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400AN-5FTG256C
FPGA - Field Programmable Gate Array XC3S400AN-5FTG256C
FPGA - Field Programmable Gate Array XC3S400AN-5FTG256C

FPGA - Field Programmable Gate Array XC3S400AN-5FTG256C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400AN-5FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400AN-5FTG256C
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939299-XC3S400AN-5FTG256C 122-2136-ND XC3S400AN-5FTG256C XC3S400AN-5FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FTG256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400GC655-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details