Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400AN-5FGG400C

Description
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet
Description
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S400AN-5FGG400C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400AN-5FGG400C-ND
FPGAs (Field Programmable Gate Array) XC3S400AN-5FGG400C-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FGG400C - 799697-XC3S400AN-5FGG400C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FGG400C
799697-XC3S400AN-5FGG400C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FGG400C 799697-XC3S400AN-5FGG400C
Manufacturer: Xilinx Inc. Win Source Part Number: 799697-XC3S400AN-5FG G400C Series: Spartan-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 400-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 311 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Family Name: XC3S400AN Categories: Integrated Circuits (ICs) Manufacturer Package: 400-FBGA (21x21) Alternative Parts (Cross-Reference): EP1C6F400C8ES; EP1C4F400C8ES; EP1C4F400I6ES; EP1C6F400C6ES; Introduction Date: February 06, 2007 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799697-XC3S400AN-5FGG400C
Series: Spartan-3AN
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 400-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 311
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Family Name: XC3S400AN
Categories: Integrated Circuits (ICs)
Manufacturer Package: 400-FBGA (21x21)
Alternative Parts (Cross-Reference): EP1C6F400C8ES; EP1C4F400C8ES; EP1C4F400I6ES; EP1C6F400C6ES;
Introduction Date: February 06, 2007
ECCN: 3A991.d
Country of Origin: China, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400AN-5FGG400C
FPGA - Field Programmable Gate Array XC3S400AN-5FGG400C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FGG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400AN-5FGG400C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400AN-5FGG400C
IC FPGA 311 I/O 400FBGA

IC FPGA 311 I/O 400FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S400AN-5FGG400C-ND 799697-XC3S400AN-5FGG400C XC3S400AN-5FGG400C XC3S400AN-5FGG400C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-5FGG400C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 400-BGA
Pins 400
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details