Manufacturer: Xilinx Inc.
Win Source Part Number: 758726-XC3S400AN-4FT
Series: Spartan-3AN
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 195
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Family Name: XC3S400AN
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FGG256YI; A3P600L-1FG256Y; A3P600L-FGG256Y;
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA
FPGA - Field Programmable Gate Array XC3S400AN-4FTG256I
IC FPGA 195 I/O 256FTBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 758726-XC3S400AN-4FTG256I | 122-2019-ND | XC3S400AN-4FTG256I | XC3S400AN-4FTG256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-4FTG256I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |