Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400AN-4FT256I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318143-XC3S400AN-4F T256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC3S400 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318143-XC3S400AN-4F T256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC3S400 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318143-XC3S400AN-4FT256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318143-XC3S400AN-4FT256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318143-XC3S400AN-4FT256I
Manufacturer: AMD Xilinx Win Source Part Number: 1318143-XC3S400AN-4F T256I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 256-LBGA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC3S400 RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318143-XC3S400AN-4FT256I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 195
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 256-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC3S400
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S400AN-4FT256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400AN-4FT256I-ND
FPGAs (Field Programmable Gate Array) XC3S400AN-4FT256I-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-4FT256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400AN-4FT256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400AN-4FT256I
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400AN-4FT256I
FPGA - Field Programmable Gate Array XC3S400AN-4FT256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318143-XC3S400AN-4FT256I XC3S400AN-4FT256I-ND XC3S400AN-4FT256I XC3S400AN-4FT256I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 400000
Logic Cells / Logic Blocks 8064
Package Type Other; 256-LBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SBC600-1 - 870598-EPF10K200SBC600-1 - Win Source Electronics
Specs
Package Type Other; 600-BGA (45x45)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details