Manufacturer: Xilinx Inc.
Win Source Part Number: 085048-XC3S400AN-4FG
Mounting: SMD (SMT)
Number of I/O: 311
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
FPGA - Field Programmable Gate Array XC3S400AN-4FGG400C
IC FPGA 311 I/O 400FBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 085048-XC3S400AN-4FGG400C | 122-1554-ND | XC3S400AN-4FGG400C | XC3S400AN-4FGG400C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-4FGG400C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Package Type | Other; 400-FBGA (21x21) | Other; 400-BGA |