Spartan®-3AN Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1118698-XC3S400AN-4F
Mounting: SMD (SMT)
Number of I/O: 311
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Family Name: XC3S400AN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): EP1C4F400C6; EP1C4F400I8; EP1C4F400I6ES;
Introduction Date: February 06, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC FPGA 311 I/O 400FBGA
FPGA - Field Programmable Gate Array CONNECT EBOM
IC FPGA 311 I/O 400FBGA
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S400AN-4FG400C-ND | 1118698-XC3S400AN-4FG400C | 903-XC3S400AN-4FG400C | XC3S400AN-4FG400C | XC3S400AN-4FG400C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400AN-4FG400C | IC FPGA 311 I/O 400FBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 400-BGA | Other; 400-FBGA (21x21) | Other; 400-BGA | ||
| Pins | 400 | 400 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 400000 | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | 8064 |