Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 735830-XC3S400A-5FTG
Series: Spartan-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 195
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Family Name: XC3S400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P250L-1FG256Y; A3P250L-FGG256YI; A3P250L-1FGG256Y;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array XC3S400A-5FTG256C CONNECTING EBOM TO MARKETING PART
IC FPGA 195 I/O 256FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1580-ND | 735830-XC3S400A-5FTG256C | XC3S400A-5FTG256C | XC3S400A-5FTG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-5FTG256C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | |||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |