Manufacturer: Xilinx Inc.
Win Source Part Number: 799696-XC3S400A-5FGG
Series: Spartan-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 400-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 311
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Family Name: XC3S400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 400-FBGA (21x21)
Alternative Parts (Cross-Reference): EP1C3F400I6ES; EP1C3F400I8ES; EP1C4F400C8ES; EP1C4F400I6ES;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: China, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
FPGA - Field Programmable Gate Array
IC FPGA 311 I/O 400FBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799696-XC3S400A-5FGG400C | XC3S400A-5FGG400C-ND | XC3S400A-5FGG400C | XC3S400A-5FGG400C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-5FGG400C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |