Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FTG256I XC3S400A-4FTG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085258-XC3S400A-4FTG 256I Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Family Name: XC3S400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000L-FG256; A3P1000L-1FG256YI; A3P250L-FG256I; A3P1000L-FGG256; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085258-XC3S400A-4FTG 256I Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Family Name: XC3S400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000L-FG256; A3P1000L-1FG256YI; A3P250L-FG256I; A3P1000L-FGG256; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FTG256I - 085258-XC3S400A-4FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FTG256I
085258-XC3S400A-4FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FTG256I 085258-XC3S400A-4FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 085258-XC3S400A-4FTG 256I Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Family Name: XC3S400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000L-FG256; A3P1000L-1FG256YI; A3P250L-FG256I; A3P1000L-FGG256; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085258-XC3S400A-4FTG256I
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Family Name: XC3S400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P1000L-FG256; A3P1000L-1FG256YI; A3P250L-FG256I; A3P1000L-FGG256;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1588-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1588-ND
FPGAs (Field Programmable Gate Array) 122-1588-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400A-4FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400A-4FTG256I
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
FPGA 8064 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA - XC3S400A-4FTG256I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8064 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA
XC3S400A-4FTG256I
FPGA 8064 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA XC3S400A-4FTG256I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FTG256I
FPGA - Field Programmable Gate Array XC3S400A-4FTG256I
FPGA - Field Programmable Gate Array XC3S400A-4FTG256I CONNECTING EBOM TO MARKETING PART.

FPGA - Field Programmable Gate Array XC3S400A-4FTG256I CONNECTING EBOM TO MARKETING PART.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085258-XC3S400A-4FTG256I 122-1588-ND XC3S400A-4FTG256I XC3S400A-4FTG256I XC3S400A-4FTG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FTG256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 8064 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA FPGA - Field Programmable Gate Array
System Gates 400000
Logic Cells / Logic Blocks 8064
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA TBGA; Other; FTBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details