Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FT256C XC3S400A-4FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057626-XC3S400A-4FT2 56C Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057626-XC3S400A-4FT2 56C Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FT256C - 057626-XC3S400A-4FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FT256C
057626-XC3S400A-4FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FT256C 057626-XC3S400A-4FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057626-XC3S400A-4FT2 56C Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057626-XC3S400A-4FT256C
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S400A-4FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400A-4FT256C-ND
FPGAs (Field Programmable Gate Array) XC3S400A-4FT256C-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FT256C
FPGA - Field Programmable Gate Array XC3S400A-4FT256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 195 I/O 256FTBGA - 903-XC3S400A-4FT256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 195 I/O 256FTBGA
903-XC3S400A-4FT256C
IC FPGA 195 I/O 256FTBGA 903-XC3S400A-4FT256C
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400A-4FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400A-4FT256C
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057626-XC3S400A-4FT256C XC3S400A-4FT256C-ND XC3S400A-4FT256C 903-XC3S400A-4FT256C XC3S400A-4FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FT256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 195 I/O 256FTBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 400000 400000
Logic Cells / Logic Blocks 8064 8064
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details