Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400A-4FGG400I

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400A-4FGG400I-ND
FPGAs (Field Programmable Gate Array) XC3S400A-4FGG400I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400I - 214200-XC3S400A-4FGG400I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400I
214200-XC3S400A-4FGG400I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400I 214200-XC3S400A-4FGG400I
Manufacturer: Xilinx Inc. Win Source Part Number: 214200-XC3S400A-4FGG 400I Mounting: SMD (SMT) Number of I/O: 311 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214200-XC3S400A-4FGG400I
Mounting: SMD (SMT)
Number of I/O: 311
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FGG400I
FPGA - Field Programmable Gate Array XC3S400A-4FGG400I
FPGA - Field Programmable Gate Array XC3S400A-4FGG400I CONNECTING EBOM WITH MARKETING PART

FPGA - Field Programmable Gate Array XC3S400A-4FGG400I CONNECTING EBOM WITH MARKETING PART

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400A-4FGG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400A-4FGG400I
IC FPGA 311 I/O 400FBGA

IC FPGA 311 I/O 400FBGA

Supplier's Site
XILINX XC3S400A-4FGG400I FPGA, SPARTAN-3A, 400K, 400FBGA - 903-XC3S400A-4FGG400I - Utmel Electronic Limited
Hong Kong, China
XILINX XC3S400A-4FGG400I FPGA, SPARTAN-3A, 400K, 400FBGA
903-XC3S400A-4FGG400I
XILINX XC3S400A-4FGG400I FPGA, SPARTAN-3A, 400K, 400FBGA 903-XC3S400A-4FGG400I
XILINX XC3S400A-4FGG400I FPGA, SPARTAN-3A, 400K, 400FBGA

XILINX XC3S400A-4FGG400I FPGA, SPARTAN-3A, 400K, 400FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S400A-4FGG400I-ND 214200-XC3S400A-4FGG400I XC3S400A-4FGG400I XC3S400A-4FGG400I 903-XC3S400A-4FGG400I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XILINX XC3S400A-4FGG400I FPGA, SPARTAN-3A, 400K, 400FBGA
Package Type Other; 400-BGA Other; 400-FBGA (21x21) Other; 400-BGA
Pins 400 400
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 400000 400000
Logic Cells / Logic Blocks 8064 8064
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details