Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400A-4FGG400C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1547-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1547-ND
FPGAs (Field Programmable Gate Array) 122-1547-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400C - 085560-XC3S400A-4FGG400C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400C
085560-XC3S400A-4FGG400C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400C 085560-XC3S400A-4FGG400C
Manufacturer: Xilinx Inc. Win Source Part Number: 085560-XC3S400A-4FGG 400C Mounting: SMD (SMT) Number of I/O: 311 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Family Name: XC3S400A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): EP1C4F400C6; EP1C4F400C8N; EP1C4F400I8; Introduction Date: December 04, 2006 ECCN: 3A991.d Country of Origin: China, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085560-XC3S400A-4FGG400C
Mounting: SMD (SMT)
Number of I/O: 311
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Family Name: XC3S400A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): EP1C4F400C6; EP1C4F400C8N; EP1C4F400I8;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: China, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FGG400C
FPGA - Field Programmable Gate Array XC3S400A-4FGG400C
FPGA - Field Programmable Gate Array XC3S400A-4FGG400C

FPGA - Field Programmable Gate Array XC3S400A-4FGG400C

Buy Now Datasheet
FPGA 8064 Cells 667MHz 90nm Technology 1.2V 400-Pin FBGA - XC3S400A-4FGG400C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8064 Cells 667MHz 90nm Technology 1.2V 400-Pin FBGA
XC3S400A-4FGG400C
FPGA 8064 Cells 667MHz 90nm Technology 1.2V 400-Pin FBGA XC3S400A-4FGG400C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400A-4FGG400C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400A-4FGG400C
IC FPGA 311 I/O 400FBGA

IC FPGA 311 I/O 400FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1547-ND 085560-XC3S400A-4FGG400C XC3S400A-4FGG400C XC3S400A-4FGG400C XC3S400A-4FGG400C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG400C FPGA - Field Programmable Gate Array FPGA 8064 Cells 667MHz 90nm Technology 1.2V 400-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 400-BGA Other; 400-FBGA (21x21) Other; FBGA
Pins 400
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details