Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400A-4FGG320I

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400A-4FGG320I-ND
FPGAs (Field Programmable Gate Array) XC3S400A-4FGG320I-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320I - 214199-XC3S400A-4FGG320I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320I
214199-XC3S400A-4FGG320I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320I 214199-XC3S400A-4FGG320I
Manufacturer: Xilinx Inc. Win Source Part Number: 214199-XC3S400A-4FGG 320I Mounting: SMD (SMT) Number of I/O: 251 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214199-XC3S400A-4FGG320I
Mounting: SMD (SMT)
Number of I/O: 251
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400A-4FGG320I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400A-4FGG320I
IC FPGA 251 I/O 320FBGA

IC FPGA 251 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FGG320I
FPGA - Field Programmable Gate Array XC3S400A-4FGG320I
FPGA - Field Programmable Gate Array XC3S400A-4FGG320I CONNECTING EBOM TO MARKETING PART

FPGA - Field Programmable Gate Array XC3S400A-4FGG320I CONNECTING EBOM TO MARKETING PART

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S400A-4FGG320I-ND 214199-XC3S400A-4FGG320I XC3S400A-4FGG320I XC3S400A-4FGG320I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 320-BGA Other; 320-FBGA (19x19)
Pins 320
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65P04F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details