Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400A-4FGG320C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1546-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1546-ND
FPGAs (Field Programmable Gate Array) 122-1546-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 251 368640 8064 320-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320C - 405278-XC3S400A-4FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320C
405278-XC3S400A-4FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320C 405278-XC3S400A-4FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 405278-XC3S400A-4FGG 320C Mounting: SMD (SMT) Number of I/O: 251 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 405278-XC3S400A-4FGG320C
Mounting: SMD (SMT)
Number of I/O: 251
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400A-4FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400A-4FGG320C
IC FPGA 251 I/O 320FBGA

IC FPGA 251 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FGG320C
FPGA - Field Programmable Gate Array XC3S400A-4FGG320C
FPGA - Field Programmable Gate Array XC3S400A-4FGG320C CONNECTING EBOM TO MARKETING PART.

FPGA - Field Programmable Gate Array XC3S400A-4FGG320C CONNECTING EBOM TO MARKETING PART.

Buy Now Datasheet
XILINX XC3S400A-4FGG320C FPGA, SPARTAN-3A, 400K ELE, 320FBGA - 903-XC3S400A-4FGG320C - Utmel Electronic Limited
Hong Kong, China
XILINX XC3S400A-4FGG320C FPGA, SPARTAN-3A, 400K ELE, 320FBGA
903-XC3S400A-4FGG320C
XILINX XC3S400A-4FGG320C FPGA, SPARTAN-3A, 400K ELE, 320FBGA 903-XC3S400A-4FGG320C
XILINX XC3S400A-4FGG320C FPGA, SPARTAN-3A, 400K ELE, 320FBGA

XILINX XC3S400A-4FGG320C FPGA, SPARTAN-3A, 400K ELE, 320FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1546-ND 405278-XC3S400A-4FGG320C XC3S400A-4FGG320C XC3S400A-4FGG320C 903-XC3S400A-4FGG320C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FGG320C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array XILINX XC3S400A-4FGG320C FPGA, SPARTAN-3A, 400K ELE, 320FBGA
Package Type Other; 320-BGA Other; 320-FBGA (19x19) Other; 320-BGA
Pins 320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 400000 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details