Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400A-4FG400C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S400A-4FG400C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400A-4FG400C-ND
FPGAs (Field Programmable Gate Array) XC3S400A-4FG400C-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 311 368640 8064 400-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG400C - 057625-XC3S400A-4FG400C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG400C
057625-XC3S400A-4FG400C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG400C 057625-XC3S400A-4FG400C
Manufacturer: Xilinx Inc. Win Source Part Number: 057625-XC3S400A-4FG4 00C Mounting: SMD (SMT) Number of I/O: 311 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 400-FBGA (21x21) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057625-XC3S400A-4FG400C
Mounting: SMD (SMT)
Number of I/O: 311
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 400-FBGA (21x21)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FPGA 311 I/O 400FBGA - 903-XC3S400A-4FG400C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 311 I/O 400FBGA
903-XC3S400A-4FG400C
IC FPGA 311 I/O 400FBGA 903-XC3S400A-4FG400C
IC FPGA 311 I/O 400FBGA

IC FPGA 311 I/O 400FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FG400C
FPGA - Field Programmable Gate Array XC3S400A-4FG400C
FPGA - Field Programmable Gate Array XC3S400A-4FG400C

FPGA - Field Programmable Gate Array XC3S400A-4FG400C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400A-4FG400C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400A-4FG400C
IC FPGA 311 I/O 400FBGA

IC FPGA 311 I/O 400FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S400A-4FG400C-ND 057625-XC3S400A-4FG400C 903-XC3S400A-4FG400C XC3S400A-4FG400C XC3S400A-4FG400C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG400C IC FPGA 311 I/O 400FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 400-BGA Other; 400-FBGA (21x21) Other; 400-BGA
Pins 400 400
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 400000 400000
Logic Cells / Logic Blocks 8064 8064
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details